Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCT06030C1504FP500

Description
1.5 MOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
1.5 MOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1766-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1766-1-ND
Chip Resistor - Surface Mount 749-1766-1-ND
1.5 MOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

1.5 MOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1766-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1766-2-ND
Chip Resistor - Surface Mount 749-1766-2-ND
1.5 MOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

1.5 MOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1766-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1766-6-ND
Chip Resistor - Surface Mount 749-1766-6-ND
1.5 MOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

1.5 MOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Res, 1M5, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay - 84AH6366 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M5, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay
84AH6366
Res, 1M5, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay 84AH6366
RES, 1M5, 1%, 0.125W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 1M5, 1%, 0.125W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-1766-1-ND 84AH6366
Product Name Chip Resistor - Surface Mount Res, 1M5, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details