Vishay Precision Group SMD 1W 15Kohm Resistor MCT06030C1502FP500

Description
Thin Film Resistors - SMD .1W 15Kohm 1% 0603 50ppm Auto Product overview: MCT06030C1502FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 15Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 15Kohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030C1502FP50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thin Film Resistors - SMD .1W 15Kohm 1% 0603 50ppm Auto Product overview: MCT06030C1502FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 15Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 15Kohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030C1502FP50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1W 15Kohm Resistor - 52-MCT06030C1502FP500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W 15Kohm Resistor
52-MCT06030C1502FP500
SMD 1W 15Kohm Resistor 52-MCT06030C1502FP500
Thin Film Resistors - SMD .1W 15Kohm 1% 0603 50ppm Auto Product overview: MCT06030C1502FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 15Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 15Kohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030C1502FP50 0 can be used for catalog matching and distributor lookup.

Thin Film Resistors - SMD .1W 15Kohm 1% 0603 50ppm Auto Product overview: MCT06030C1502FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 15Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 15Kohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030C1502FP500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Beyschlag/Draloric/B C Components Category: Resistors Chip Resistor - Surface Mount Series: MCT - Professional Package: Tape & Reel (TR) Features: Anti-Sulfur Operating Temperature: -55°C ~ 155°C Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Beyschlag/Draloric/BC Components
Category: Resistors Chip Resistor - Surface Mount
Series: MCT - Professional
Package: Tape & Reel (TR)
Features: Anti-Sulfur
Operating Temperature: -55°C ~ 155°C
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603

Buy Now Datasheet
Surface Mount Resistors - 1886139 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1886139
Surface Mount Resistors 1886139
Vishay MCT06030C1502FP500

Vishay MCT06030C1502FP500

Supplier's Site
Surface Mount Resistors - 1886139P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1886139P
Surface Mount Resistors 1886139P
Vishay MCT06030C1502FP500

Vishay MCT06030C1502FP500

Supplier's Site
Surface Mount Resistors - 1885560 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1885560
Surface Mount Resistors 1885560
Vishay MCT06030C1502FP500

Vishay MCT06030C1502FP500

Supplier's Site
Chip Resistor - Surface Mount - MCT0603-15.0K-CFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCT0603-15.0K-CFDKR-ND
Chip Resistor - Surface Mount MCT0603-15.0K-CFDKR-ND
15 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

15 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCT0603-15.0K-CFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCT0603-15.0K-CFCT-ND
Chip Resistor - Surface Mount MCT0603-15.0K-CFCT-ND
15 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

15 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCT0603-15.0K-CFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCT0603-15.0K-CFTR-ND
Chip Resistor - Surface Mount MCT0603-15.0K-CFTR-ND
15 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

15 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Res, 15K, 1%, 0603, Thin Film; Resistor Case Style Vishay - 96Y9406 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 1%, 0603, Thin Film; Resistor Case Style Vishay
96Y9406
Res, 15K, 1%, 0603, Thin Film; Resistor Case Style Vishay 96Y9406
RES, 15K, 1%, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:15kohm; Product Range:MCT Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 15K, 1%, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:15kohm; Product Range:MCT Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - MCT06030C1502FP500 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCT06030C1502FP500
Chip Resistor - Surface Mount MCT06030C1502FP500
RES 15K OHM 1% 1/10W 0603

RES 15K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-MCT06030C1502FP500 1886139 1886139P MCT0603-15.0K-CFDKR-ND 96Y9406 MCT06030C1502FP500
Product Name SMD 1W 15Kohm Resistor Resistors Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, 15K, 1%, 0603, Thin Film; Resistor Case Style Vishay Chip Resistor - Surface Mount
Technology / Construction Thin Film Thin film Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Resistance Range 15000 ohms 15000 ohms 15000 ohms 15000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Operating DC Voltage 75 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176090-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 147000 ohms
View Details
3 suppliers
Chassis Mount Resistors - 1311300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C125J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details