Vishay Precision Group Chip Resistor - Surface Mount MCT06030C1501FP500

Description
1.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
1.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MCT0603-1.50K-CFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCT0603-1.50K-CFDKR-ND
Chip Resistor - Surface Mount MCT0603-1.50K-CFDKR-ND
1.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

1.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCT0603-1.50K-CFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCT0603-1.50K-CFCT-ND
Chip Resistor - Surface Mount MCT0603-1.50K-CFCT-ND
1.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

1.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCT0603-1.50K-CFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCT0603-1.50K-CFTR-ND
Chip Resistor - Surface Mount MCT0603-1.50K-CFTR-ND
1.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

1.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Surface Mount Resistors - 1886113P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1886113P
Surface Mount Resistors 1886113P
Vishay MCT06030C1501FP500

Vishay MCT06030C1501FP500

Supplier's Site
Surface Mount Resistors - 1886113 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1886113
Surface Mount Resistors 1886113
Vishay MCT06030C1501FP500

Vishay MCT06030C1501FP500

Supplier's Site
Surface Mount Resistors - 1885558 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1885558
Surface Mount Resistors 1885558
Vishay MCT06030C1501FP500

Vishay MCT06030C1501FP500

Supplier's Site
Res, 1K5, 1%, 0603, Thin Film; Resistor Case Style Vishay - 96Y9405 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 1%, 0603, Thin Film; Resistor Case Style Vishay
96Y9405
Res, 1K5, 1%, 0603, Thin Film; Resistor Case Style Vishay 96Y9405
RES, 1K5, 1%, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.5kohm; Product Range:MCT Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 1K5, 1%, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.5kohm; Product Range:MCT Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - MCT06030C1501FP500 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCT06030C1501FP500
Chip Resistor - Surface Mount MCT06030C1501FP500
RES 1.5K OHM 1% 1/10W 0603

RES 1.5K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number MCT0603-1.50K-CFDKR-ND 1886113P 1886113 96Y9405 MCT06030C1501FP500
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Res, 1K5, 1%, 0603, Thin Film; Resistor Case Style Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip); Thin Film Thin film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details