Vishay Precision Group Surface Mount Thin Film Resistor, Mct Series, 1.47 Ohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Vishay MCT06030C1478FP500

Description
Surface Mount Thin Film Resistor, MCT Series, 1.47 ohm, 100 mW, - 1%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thin Film Resistor, MCT Series, 1.47 ohm, 100 mW, - 1%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Mct Series, 1.47 Ohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Vishay - 06X6008 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Mct Series, 1.47 Ohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Vishay
06X6008
Surface Mount Thin Film Resistor, Mct Series, 1.47 Ohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Vishay 06X6008
Surface Mount Thin Film Resistor, MCT Series, 1.47 ohm, 100 mW, - 1%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Thin Film Resistor, MCT Series, 1.47 ohm, 100 mW, - 1%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06X6008
Product Name Surface Mount Thin Film Resistor, Mct Series, 1.47 Ohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details