1.47 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
1.47 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
1.47 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Surface Mount Thin Film Resistor, MCT Series, 1.47 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
RES 1.47K OHM 1% 1/10W 0603
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 749-MCT06030C1471FP500TR-ND | 06X6000 | MCT06030C1471FP500 |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Thin Film Resistor, Mct Series, 1.47 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD) | 0603; 0603 (1608 Metric) |
| Tolerance | 1 +/- % | 1 +/- % |