Vishay Precision Group Chip Resistor - Surface Mount MCT06030C1303FP500

Description
130 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
130 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1607-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1607-6-ND
Chip Resistor - Surface Mount 749-1607-6-ND
130 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

130 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1607-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1607-2-ND
Chip Resistor - Surface Mount 749-1607-2-ND
130 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

130 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1607-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1607-1-ND
Chip Resistor - Surface Mount 749-1607-1-ND
130 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

130 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Res, 130K, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay - 84AH6364 - Newark, An Avnet Company
Chicago, IL, United States
Res, 130K, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay
84AH6364
Res, 130K, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay 84AH6364
RES, 130K, 1%, 0.125W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 130K, 1%, 0.125W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-1607-6-ND 84AH6364
Product Name Chip Resistor - Surface Mount Res, 130K, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details