Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCT06030C1301FP500

Description
1.3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
1.3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1605-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1605-1-ND
Chip Resistor - Surface Mount 749-1605-1-ND
1.3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

1.3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1605-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1605-6-ND
Chip Resistor - Surface Mount 749-1605-6-ND
1.3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

1.3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1605-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1605-2-ND
Chip Resistor - Surface Mount 749-1605-2-ND
1.3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

1.3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Res, 1K3, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay - 84AH6363 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K3, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay
84AH6363
Res, 1K3, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay 84AH6363
RES, 1K3, 1%, 0.125W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 1K3, 1%, 0.125W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-1605-1-ND 84AH6363
Product Name Chip Resistor - Surface Mount Res, 1K3, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 2-2176091-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100 ohms
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers