Vishay Precision Group Chip Resistor - Surface Mount MCT06030C1212FP500

Description
12.1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
12.1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1603-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1603-6-ND
Chip Resistor - Surface Mount 749-1603-6-ND
12.1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

12.1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1603-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1603-1-ND
Chip Resistor - Surface Mount 749-1603-1-ND
12.1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

12.1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1603-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1603-2-ND
Chip Resistor - Surface Mount 749-1603-2-ND
12.1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

12.1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Mct Series, 12.1 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 06X6020 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Mct Series, 12.1 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
06X6020
Surface Mount Thin Film Resistor, Mct Series, 12.1 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 06X6020
Surface Mount Thin Film Resistor, MCT Series, 12.1 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, MCT Series, 12.1 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors, Flat Chip, Mct 0603-50 1% P5 12K1 Vishay - 30M7861 - Newark, An Avnet Company
Chicago, IL, United States
Resistors, Flat Chip, Mct 0603-50 1% P5 12K1 Vishay
30M7861
Resistors, Flat Chip, Mct 0603-50 1% P5 12K1 Vishay 30M7861
RESISTORS, FLAT CHIP, MCT 0603-50 1% P5 12K1

RESISTORS, FLAT CHIP, MCT 0603-50 1% P5 12K1

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 749-1603-6-ND 06X6020 30M7861
Product Name Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Mct Series, 12.1 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay Resistors, Flat Chip, Mct 0603-50 1% P5 12K1 Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573303 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 510 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details