Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCT06030C1204FP500

Description
1.2 MOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
1.2 MOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-MCT06030C1204FP500TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030C1204FP500TR-ND
Chip Resistor - Surface Mount 749-MCT06030C1204FP500TR-ND
1.2 MOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

1.2 MOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCT06030C1204FP500DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030C1204FP500DKR-ND
Chip Resistor - Surface Mount 749-MCT06030C1204FP500DKR-ND
1.2 MOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

1.2 MOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCT06030C1204FP500CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030C1204FP500CT-ND
Chip Resistor - Surface Mount 749-MCT06030C1204FP500CT-ND
1.2 MOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

1.2 MOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Res, 1.2M, 1%, 0.125W, Thin Film, 0603 Rohs Compliant Vishay - 33AK3312 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1.2M, 1%, 0.125W, Thin Film, 0603 Rohs Compliant Vishay
33AK3312
Res, 1.2M, 1%, 0.125W, Thin Film, 0603 Rohs Compliant Vishay 33AK3312
RES, 1.2M, 1%, 0.125W, THIN FILM, 0603 ROHS COMPLIANT: YES

RES, 1.2M, 1%, 0.125W, THIN FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site
Mct 0603-50 1% P5 1M2 Rohs Compliant Vishay - 64P4735 - Newark, An Avnet Company
Chicago, IL, United States
Mct 0603-50 1% P5 1M2 Rohs Compliant Vishay
64P4735
Mct 0603-50 1% P5 1M2 Rohs Compliant Vishay 64P4735
MCT 0603-50 1% P5 1M2 ROHS COMPLIANT: YES

MCT 0603-50 1% P5 1M2 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 749-MCT06030C1204FP500TR-ND 33AK3312 64P4735
Product Name Chip Resistor - Surface Mount Res, 1.2M, 1%, 0.125W, Thin Film, 0603 Rohs Compliant Vishay Mct 0603-50 1% P5 1M2 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Res, 240K, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5023 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1-1614772-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 33000 ohms
View Details