Vishay Precision Group Surface Mount Resistors MCT06030C1202FP500

Description
Vishay MCT06030C1202FP500
Request a Quote Datasheet
Description
Vishay MCT06030C1202FP500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1886155P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1886155P
Surface Mount Resistors 1886155P
Vishay MCT06030C1202FP500

Vishay MCT06030C1202FP500

Supplier's Site
Surface Mount Resistors - 1885586 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1885586
Surface Mount Resistors 1885586
Vishay MCT06030C1202FP500

Vishay MCT06030C1202FP500

Supplier's Site
Surface Mount Resistors - 1886155 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1886155
Surface Mount Resistors 1886155
Vishay MCT06030C1202FP500

Vishay MCT06030C1202FP500

Supplier's Site
Chip Resistor - Surface Mount - MCT0603-12.0K-CFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCT0603-12.0K-CFCT-ND
Chip Resistor - Surface Mount MCT0603-12.0K-CFCT-ND
12 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

12 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCT0603-12.0K-CFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCT0603-12.0K-CFTR-ND
Chip Resistor - Surface Mount MCT0603-12.0K-CFTR-ND
12 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

12 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCT0603-12.0K-CFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCT0603-12.0K-CFDKR-ND
Chip Resistor - Surface Mount MCT0603-12.0K-CFDKR-ND
12 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

12 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Res, 12K, 1%, 0603, Thin Film; Resistor Case Style Vishay - 96Y9402 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K, 1%, 0603, Thin Film; Resistor Case Style Vishay
96Y9402
Res, 12K, 1%, 0603, Thin Film; Resistor Case Style Vishay 96Y9402
RES, 12K, 1%, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:12kohm; Product Range:MCT Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 12K, 1%, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:12kohm; Product Range:MCT Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1886155P 1885586 MCT0603-12.0K-CFCT-ND 96Y9402
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, 12K, 1%, 0603, Thin Film; Resistor Case Style Vishay
Technology / Construction Thin Film (Chip); Thin Film Thin film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603; 0603 0603
Resistance Range 12000 ohms 12000 ohms
Power Rating 0.1200 watts 0.1000 watts 0.1250 watts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD825GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details