Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCT06030C1100FP500

Description
110 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
110 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-MCT06030C1100FP500TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030C1100FP500TR-ND
Chip Resistor - Surface Mount 749-MCT06030C1100FP500TR-ND
110 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

110 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCT06030C1100FP500CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030C1100FP500CT-ND
Chip Resistor - Surface Mount 749-MCT06030C1100FP500CT-ND
110 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

110 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCT06030C1100FP500DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030C1100FP500DKR-ND
Chip Resistor - Surface Mount 749-MCT06030C1100FP500DKR-ND
110 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

110 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Mct Series, 110 Ohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Vishay - 06X6019 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Mct Series, 110 Ohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Vishay
06X6019
Surface Mount Thin Film Resistor, Mct Series, 110 Ohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Vishay 06X6019
Surface Mount Thin Film Resistor, MCT Series, 110 ohm, 100 mW, - 1%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Thin Film Resistor, MCT Series, 110 ohm, 100 mW, - 1%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 110R, 1%, 0.125W, 0603, Thin Film; Resistor Case Style Vishay - 12AC1658 - Newark, An Avnet Company
Chicago, IL, United States
Res, 110R, 1%, 0.125W, 0603, Thin Film; Resistor Case Style Vishay
12AC1658
Res, 110R, 1%, 0.125W, 0603, Thin Film; Resistor Case Style Vishay 12AC1658
RES, 110R, 1%, 0.125W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:110ohm; Product Range:MCT 0603 - Professional Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance RoHS Compliant: Yes

RES, 110R, 1%, 0.125W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:110ohm; Product Range:MCT 0603 - Professional Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 749-MCT06030C1100FP500TR-ND 06X6019 12AC1658
Product Name Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Mct Series, 110 Ohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Vishay Res, 110R, 1%, 0.125W, 0603, Thin Film; Resistor Case Style Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603
Resistance Range 110 ohms 110 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-2176757-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14.7 ohms
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details