Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCT06030C1009FPW00

Description
RES 10 OHM 1% 1/10W 0603
Request a Quote Datasheet
Description
RES 10 OHM 1% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-MCT06030C1009FPW00DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030C1009FPW00DKR-ND
Chip Resistor - Surface Mount 749-MCT06030C1009FPW00DKR-ND
RES 10 OHM 1% 1/10W 0603

RES 10 OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCT06030C1009FPW00TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030C1009FPW00TR-ND
Chip Resistor - Surface Mount 749-MCT06030C1009FPW00TR-ND
10 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Thin Film

10 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCT06030C1009FPW00CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030C1009FPW00CT-ND
Chip Resistor - Surface Mount 749-MCT06030C1009FPW00CT-ND
RES 10 OHM 1% 1/10W 0603

RES 10 OHM 1% 1/10W 0603

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - MCT06030C1009FPW00 - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
MCT06030C1009FPW00
Resistors - Chip Resistor - Surface Mount MCT06030C1009FPW00
RES 10 OHM 1% 1/10W 0603

RES 10 OHM 1% 1/10W 0603

Supplier's Site
Mct 0603-50 1% Pw 10R Vishay - 64P4711 - Newark, An Avnet Company
Chicago, IL, United States
Mct 0603-50 1% Pw 10R Vishay
64P4711
Mct 0603-50 1% Pw 10R Vishay 64P4711
MCT 0603-50 1% PW 10R

MCT 0603-50 1% PW 10R

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 749-MCT06030C1009FPW00DKR-ND MCT06030C1009FPW00 64P4711
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Mct 0603-50 1% Pw 10R Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 (1608 Metric) 0603
Resistance Range 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 2567525P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0016 ohms
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers