Vishay Precision Group Surface Mount Resistors MCT06030C1009FP500

Description
Vishay MCT06030C1009FP500
Request a Quote Datasheet
Description
Vishay MCT06030C1009FP500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1886106 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1886106
Surface Mount Resistors 1886106
Vishay MCT06030C1009FP500

Vishay MCT06030C1009FP500

Supplier's Site
Surface Mount Resistors - 1886106P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1886106P
Surface Mount Resistors 1886106P
Vishay MCT06030C1009FP500

Vishay MCT06030C1009FP500

Supplier's Site
Chip Resistor - Surface Mount - MCT0603-10.0-CFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCT0603-10.0-CFTR-ND
Chip Resistor - Surface Mount MCT0603-10.0-CFTR-ND
10 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

10 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCT0603-10.0-CFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCT0603-10.0-CFDKR-ND
Chip Resistor - Surface Mount MCT0603-10.0-CFDKR-ND
10 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

10 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCT0603-10.0-CFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCT0603-10.0-CFCT-ND
Chip Resistor - Surface Mount MCT0603-10.0-CFCT-ND
10 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

10 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Res, Thin Film, 10R, 0.1W, 0603; Resistance Vishay - 65AC3537 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 10R, 0.1W, 0603; Resistance Vishay
65AC3537
Res, Thin Film, 10R, 0.1W, 0603; Resistance Vishay 65AC3537
RES, THIN FILM, 10R, 0.1W, 0603; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Product Range:MCT Series RoHS Compliant: Yes

RES, THIN FILM, 10R, 0.1W, 0603; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Product Range:MCT Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thin Film, 10R, 0.1W, 0603; Resistance Vishay - 83H2263 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 10R, 0.1W, 0603; Resistance Vishay
83H2263
Res, Thin Film, 10R, 0.1W, 0603; Resistance Vishay 83H2263
RES, THIN FILM, 10R, 0.1W, 0603; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Product Range:MCT Series RoHS Compliant: Yes

RES, THIN FILM, 10R, 0.1W, 0603; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Product Range:MCT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1886106 1886106P MCT0603-10.0-CFTR-ND 65AC3537
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, Thin Film, 10R, 0.1W, 0603; Resistance Vishay
Technology / Construction Thin film Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 0603; 0603 [1608 Metric]
Standards and Certifications RoHS RoHS RoHS
Resistance Range 10 ohms 10 ohms 10 ohms
Power Rating 0.1200 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622304-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 118000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD164JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details