Vishay Precision Group Chip Resistor - Surface Mount MCT06030C1008FP500

Description
1 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
1 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MCT0603-1.00-CFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCT0603-1.00-CFDKR-ND
Chip Resistor - Surface Mount MCT0603-1.00-CFDKR-ND
1 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

1 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCT0603-1.00-CFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCT0603-1.00-CFCT-ND
Chip Resistor - Surface Mount MCT0603-1.00-CFCT-ND
1 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

1 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCT0603-1.00-CFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCT0603-1.00-CFTR-ND
Chip Resistor - Surface Mount MCT0603-1.00-CFTR-ND
1 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

1 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Surface Mount Resistors - 1885985 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1885985
Surface Mount Resistors 1885985
Vishay MCT06030C1008FP500

Vishay MCT06030C1008FP500

Supplier's Site
Surface Mount Resistors - 1885564 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1885564
Surface Mount Resistors 1885564
Vishay MCT06030C1008FP500

Vishay MCT06030C1008FP500

Supplier's Site
Surface Mount Resistors - 1885985P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1885985P
Surface Mount Resistors 1885985P
Vishay MCT06030C1008FP500

Vishay MCT06030C1008FP500

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MCT06030C1008FP500
850854-MCT06030C1008FP500
Chip Resistor - Surface Mount - MCT06030C1008FP500 850854-MCT06030C1008FP500
Manufacturer: Vishay Win Source Part Number: 850854-MCT06030C1008 FP500 Series: MCT - Professional Features: 1 Ohms Chip Resistor Package: Reel - TR Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: MCT0603-1.00-CFTR, MCT0603-1.00-CFCT, MCT0603-1.00-CFDKR

Manufacturer: Vishay
Win Source Part Number: 850854-MCT06030C1008FP500
Series: MCT - Professional
Features: 1 Ohms Chip Resistor
Package: Reel - TR
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: MCT0603-1.00-CFTR, MCT0603-1.00-CFCT, MCT0603-1.00-CFDKR

Buy Now Datasheet
SMD 1W 1ohm Resistor - 52-MCT06030C1008FP500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W 1ohm Resistor
52-MCT06030C1008FP500
SMD 1W 1ohm Resistor 52-MCT06030C1008FP500
Thin Film Resistors - SMD .1W 1ohm 1% 0603 50ppm Auto Product overview: MCT06030C1008FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 1ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 1ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030C1008FP50 0 can be used for catalog matching and distributor lookup.

Thin Film Resistors - SMD .1W 1ohm 1% 0603 50ppm Auto Product overview: MCT06030C1008FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 1ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 1ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030C1008FP500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - MCT06030C1008FP500 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCT06030C1008FP500
Chip Resistor - Surface Mount MCT06030C1008FP500
RES 1 OHM 1% 1/10W 0603

RES 1 OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, Thin Film, 1R, 0.1W, 0603; Resistance Vishay - 10M8944 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 1R, 0.1W, 0603; Resistance Vishay
10M8944
Res, Thin Film, 1R, 0.1W, 0603; Resistance Vishay 10M8944
RES, THIN FILM, 1R, 0.1W, 0603; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Product Range:MCT Series RoHS Compliant: Yes

RES, THIN FILM, 1R, 0.1W, 0603; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Product Range:MCT Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thin Film, 1R, 0.1W, 0603; Resistance Vishay - 65AC3536 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 1R, 0.1W, 0603; Resistance Vishay
65AC3536
Res, Thin Film, 1R, 0.1W, 0603; Resistance Vishay 65AC3536
RES, THIN FILM, 1R, 0.1W, 0603; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Product Range:MCT Series RoHS Compliant: Yes

RES, THIN FILM, 1R, 0.1W, 0603; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Product Range:MCT Series RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Mct Series, 1 Ohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Vishay - 06X6004 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Mct Series, 1 Ohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Vishay
06X6004
Surface Mount Thin Film Resistor, Mct Series, 1 Ohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Vishay 06X6004
Surface Mount Thin Film Resistor, MCT Series, 1 ohm, 100 mW, - 1%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Thin Film Resistor, MCT Series, 1 ohm, 100 mW, - 1%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number MCT0603-1.00-CFDKR-ND 1885985 1885985P 850854-MCT06030C1008FP500 52-MCT06030C1008FP500 MCT06030C1008FP500 10M8944 06X6004
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount - MCT06030C1008FP500 SMD 1W 1ohm Resistor Chip Resistor - Surface Mount Res, Thin Film, 1R, 0.1W, 0603; Resistance Vishay Surface Mount Thin Film Resistor, Mct Series, 1 Ohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin film Thin Film (Chip); Thin Film Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD); 0603
Resistance Range 1 ohms 1 ohms 1 ohms 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-2176074-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7680 ohms
View Details
4 suppliers