Vishay Precision Group Surface Mount Resistors MCT06030C1004FP500

Description
Vishay MCT06030C1004FP500
Request a Quote Datasheet
Description
Vishay MCT06030C1004FP500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1886038P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1886038P
Surface Mount Resistors 1886038P
Vishay MCT06030C1004FP500

Vishay MCT06030C1004FP500

Supplier's Site
Surface Mount Resistors - 1885545 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1885545
Surface Mount Resistors 1885545
Vishay MCT06030C1004FP500

Vishay MCT06030C1004FP500

Supplier's Site
Surface Mount Resistors - 1886038 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1886038
Surface Mount Resistors 1886038
Vishay MCT06030C1004FP500

Vishay MCT06030C1004FP500

Supplier's Site
SMD 1W 1Mohm Resistor - 52-MCT06030C1004FP500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W 1Mohm Resistor
52-MCT06030C1004FP500
SMD 1W 1Mohm Resistor 52-MCT06030C1004FP500
Thin Film Resistors - SMD .1W 1Mohm 1% 0603 50ppm Auto Product overview: MCT06030C1004FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 1Mohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 1Mohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030C1004FP50 0 can be used for catalog matching and distributor lookup.

Thin Film Resistors - SMD .1W 1Mohm 1% 0603 50ppm Auto Product overview: MCT06030C1004FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 1Mohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 1Mohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030C1004FP500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - MCT0603-1.00M-CFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCT0603-1.00M-CFDKR-ND
Chip Resistor - Surface Mount MCT0603-1.00M-CFDKR-ND
1 MOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

1 MOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCT0603-1.00M-CFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCT0603-1.00M-CFTR-ND
Chip Resistor - Surface Mount MCT0603-1.00M-CFTR-ND
1 MOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

1 MOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCT0603-1.00M-CFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCT0603-1.00M-CFCT-ND
Chip Resistor - Surface Mount MCT0603-1.00M-CFCT-ND
1 MOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

1 MOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1236350-MCT06030C1004FP500
Resistors - Chip Resistor - Surface Mount 1236350-MCT06030C1004FP500
Win Source Part Number: 1236350-MCT06030C100 4FP500 Category: Resistors>Chip Resistor - Surface Mount Series: MCT - Professional Features: Anti-Sulfur Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.125W, 1/8W Composition: Thin Film Number of Terminations: 2 Resistance: 1 mOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: MCT0603-1.00M-CFTR,M CT0603-1.00M-CFDKR,M CT0603-1.00M-CFCT

Win Source Part Number: 1236350-MCT06030C1004FP500
Category: Resistors>Chip Resistor - Surface Mount
Series: MCT - Professional
Features: Anti-Sulfur
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.125W, 1/8W
Composition: Thin Film
Number of Terminations: 2
Resistance: 1 mOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: MCT0603-1.00M-CFTR,MCT0603-1.00M-CFDKR,MCT0603-1.00M-CFCT

Buy Now Datasheet
Res, Thin Film, 1M, 0.1W, 0603; Resistance Vishay - 12P9282 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 1M, 0.1W, 0603; Resistance Vishay
12P9282
Res, Thin Film, 1M, 0.1W, 0603; Resistance Vishay 12P9282
RES, THIN FILM, 1M, 0.1W, 0603; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Product Range:MCT Series RoHS Compliant: Yes

RES, THIN FILM, 1M, 0.1W, 0603; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Product Range:MCT Series RoHS Compliant: Yes

Supplier's Site
Res, Thin Film, 1M, 0.1W, 0603; Resistance Vishay - 65AC3534 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 1M, 0.1W, 0603; Resistance Vishay
65AC3534
Res, Thin Film, 1M, 0.1W, 0603; Resistance Vishay 65AC3534
RES, THIN FILM, 1M, 0.1W, 0603; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Product Range:MCT Series RoHS Compliant: Yes

RES, THIN FILM, 1M, 0.1W, 0603; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Product Range:MCT Series RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - MCT06030C1004FP500 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCT06030C1004FP500
Chip Resistor - Surface Mount MCT06030C1004FP500
RES 1M OHM 1% 1/10W 0603

RES 1M OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 1886038P 1885545 52-MCT06030C1004FP500 MCT0603-1.00M-CFDKR-ND 1236350-MCT06030C1004FP500 12P9282 MCT06030C1004FP500
Product Name Surface Mount Resistors Surface Mount Resistors SMD 1W 1Mohm Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thin Film, 1M, 0.1W, 0603; Resistance Vishay Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip); Thin Film Thin film Thin Film Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 1.00E-3 ohms 1.00E6 ohms 1.00E-3 ohms 1.00E6 ohms 1.00E-3 ohms
Power Rating 0.1200 watts 0.1000 watts 0.1250 watts 0.1000 watts 0.1000 watts
Standards and Certifications RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data