Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCT06030C1003FPW00

Description
RES 100K OHM 1% 1/10W 0603
Request a Quote Datasheet
Description
RES 100K OHM 1% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-MCT06030C1003FPW00DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030C1003FPW00DKR-ND
Chip Resistor - Surface Mount 749-MCT06030C1003FPW00DKR-ND
RES 100K OHM 1% 1/10W 0603

RES 100K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCT06030C1003FPW00CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030C1003FPW00CT-ND
Chip Resistor - Surface Mount 749-MCT06030C1003FPW00CT-ND
RES 100K OHM 1% 1/10W 0603

RES 100K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCT06030C1003FPW00TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030C1003FPW00TR-ND
Chip Resistor - Surface Mount 749-MCT06030C1003FPW00TR-ND
100 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Thin Film

100 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistors - SMD MCT 0603-50 1% PW 100K Product overview: MCT06030C1003FPW00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030C1003FPW0 0 can be used for catalog matching and distributor lookup.

Thin Film Resistors - SMD MCT 0603-50 1% PW 100K Product overview: MCT06030C1003FPW00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030C1003FPW00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MCT06030C1003FPW00
830599-MCT06030C1003FPW00
Chip Resistor - Surface Mount - MCT06030C1003FPW00 830599-MCT06030C1003FPW00
Manufacturer: Vishay Win Source Part Number: 830599-MCT06030C1003 FPW00 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 830599-MCT06030C1003FPW00
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance

Buy Now
Mct 0603-50 1% Pw 100K Vishay - 64P4710 - Newark, An Avnet Company
Chicago, IL, United States
Mct 0603-50 1% Pw 100K Vishay
64P4710
Mct 0603-50 1% Pw 100K Vishay 64P4710
MCT 0603-50 1% PW 100K

MCT 0603-50 1% PW 100K

Supplier's Site
Resistors - Chip Resistor - Surface Mount - MCT06030C1003FPW00 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
MCT06030C1003FPW00
Resistors - Chip Resistor - Surface Mount MCT06030C1003FPW00
RES 100K OHM 1% 1/10W 0603

RES 100K OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 749-MCT06030C1003FPW00DKR-ND 52-MCT06030C1003FPW00 830599-MCT06030C1003FPW00 64P4710 MCT06030C1003FPW00
Product Name Chip Resistor - Surface Mount SMD Resistor Chip Resistor - Surface Mount - MCT06030C1003FPW00 Mct 0603-50 1% Pw 100K Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 (1608 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details