Vishay Precision Group Chip Resistor - Surface Mount - MCT06030C1003FP500 MCT06030C1003FP500

Description
Manufacturer: Vishay Win Source Part Number: 884412-MCT06030C1003 FP500 Series: MCT - Professional Operating Temperature Range: -55°C ~ 155°C Features: 100 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: MCT0603-100K-CFCT, MCT0603-100K-CFTR, MCT0603-100K-CFDKR
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 884412-MCT06030C1003 FP500 Series: MCT - Professional Operating Temperature Range: -55°C ~ 155°C Features: 100 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: MCT0603-100K-CFCT, MCT0603-100K-CFTR, MCT0603-100K-CFDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MCT06030C1003FP500
884412-MCT06030C1003FP500
Chip Resistor - Surface Mount - MCT06030C1003FP500 884412-MCT06030C1003FP500
Manufacturer: Vishay Win Source Part Number: 884412-MCT06030C1003 FP500 Series: MCT - Professional Operating Temperature Range: -55°C ~ 155°C Features: 100 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: MCT0603-100K-CFCT, MCT0603-100K-CFTR, MCT0603-100K-CFDKR

Manufacturer: Vishay
Win Source Part Number: 884412-MCT06030C1003FP500
Series: MCT - Professional
Operating Temperature Range: -55°C ~ 155°C
Features: 100 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: MCT0603-100K-CFCT, MCT0603-100K-CFTR, MCT0603-100K-CFDKR

Buy Now Datasheet
Chip Resistor - Surface Mount - MCT0603-100K-CFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCT0603-100K-CFDKR-ND
Chip Resistor - Surface Mount MCT0603-100K-CFDKR-ND
100 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

100 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCT0603-100K-CFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCT0603-100K-CFCT-ND
Chip Resistor - Surface Mount MCT0603-100K-CFCT-ND
100 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

100 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCT0603-100K-CFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCT0603-100K-CFTR-ND
Chip Resistor - Surface Mount MCT0603-100K-CFTR-ND
100 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

100 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Surface Mount Resistors - 1885543 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1885543
Surface Mount Resistors 1885543
Vishay MCT06030C1003FP500

Vishay MCT06030C1003FP500

Supplier's Site
Surface Mount Resistors - 1885982 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1885982
Surface Mount Resistors 1885982
Vishay MCT06030C1003FP500

Vishay MCT06030C1003FP500

Supplier's Site
Surface Mount Resistors - 1885982P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1885982P
Surface Mount Resistors 1885982P
Vishay MCT06030C1003FP500

Vishay MCT06030C1003FP500

Supplier's Site
SMD 1W 100Kohm Resistor - 52-MCT06030C1003FP500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W 100Kohm Resistor
52-MCT06030C1003FP500
SMD 1W 100Kohm Resistor 52-MCT06030C1003FP500
Thin Film Resistors - SMD .1W 100Kohm 1% 0603 50ppm Auto Product overview: MCT06030C1003FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 100Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 100Kohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030C1003FP50 0 can be used for catalog matching and distributor lookup.

Thin Film Resistors - SMD .1W 100Kohm 1% 0603 50ppm Auto Product overview: MCT06030C1003FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 100Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 100Kohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030C1003FP500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thin Film, 100K, 0.1W, 0603; Resistance Vishay - 12P6040 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 100K, 0.1W, 0603; Resistance Vishay
12P6040
Res, Thin Film, 100K, 0.1W, 0603; Resistance Vishay 12P6040
RES, THIN FILM, 100K, 0.1W, 0603; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Product Range:MCT Series RoHS Compliant: Yes

RES, THIN FILM, 100K, 0.1W, 0603; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Product Range:MCT Series RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Mct Series, 100 Kohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Vishay - 06X6014 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Mct Series, 100 Kohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Vishay
06X6014
Surface Mount Thin Film Resistor, Mct Series, 100 Kohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Vishay 06X6014
Surface Mount Thin Film Resistor, MCT Series, 100 kohm, 100 mW, - 1%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Thin Film Resistor, MCT Series, 100 kohm, 100 mW, - 1%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - MCT06030C1003FP500 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCT06030C1003FP500
Chip Resistor - Surface Mount MCT06030C1003FP500
RES 100K OHM 1% 1/10W 0603

RES 100K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 884412-MCT06030C1003FP500 MCT0603-100K-CFDKR-ND 1885543 1885982P 52-MCT06030C1003FP500 12P6040 06X6014 MCT06030C1003FP500
Product Name Chip Resistor - Surface Mount - MCT06030C1003FP500 Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors SMD 1W 100Kohm Resistor Res, Thin Film, 100K, 0.1W, 0603; Resistance Vishay Surface Mount Thin Film Resistor, Mct Series, 100 Kohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Vishay Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin film Thin Film (Chip); Thin Film Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 125 C (-67 to 257 F) -55 to 155 C (-67 to 311 F)
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD); 0603
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details