Vishay Intertechnology, Inc. Chip Resistor - Surface Mount - MCT06030C1001FPW00 MCT06030C1001FPW00

Description
Manufacturer: Vishay Win Source Part Number: 830598-MCT06030C1001 FPW00 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 830598-MCT06030C1001 FPW00 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MCT06030C1001FPW00
830598-MCT06030C1001FPW00
Chip Resistor - Surface Mount - MCT06030C1001FPW00 830598-MCT06030C1001FPW00
Manufacturer: Vishay Win Source Part Number: 830598-MCT06030C1001 FPW00 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 830598-MCT06030C1001FPW00
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now
Thin Film Resistors - SMD MCT 0603-50 1% PW 1K0 Product overview: MCT06030C1001FPW00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030C1001FPW0 0 can be used for catalog matching and distributor lookup.

Thin Film Resistors - SMD MCT 0603-50 1% PW 1K0 Product overview: MCT06030C1001FPW00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030C1001FPW00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 749-MCT06030C1001FPW00DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030C1001FPW00DKR-ND
Chip Resistor - Surface Mount 749-MCT06030C1001FPW00DKR-ND
RES 1K OHM 1% 1/10W 0603

RES 1K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCT06030C1001FPW00CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030C1001FPW00CT-ND
Chip Resistor - Surface Mount 749-MCT06030C1001FPW00CT-ND
RES 1K OHM 1% 1/10W 0603

RES 1K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCT06030C1001FPW00TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030C1001FPW00TR-ND
Chip Resistor - Surface Mount 749-MCT06030C1001FPW00TR-ND
1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Thin Film

1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - MCT06030C1001FPW00 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
MCT06030C1001FPW00
Resistors - Chip Resistor - Surface Mount MCT06030C1001FPW00
RES 1K OHM 1% 1/10W 0603

RES 1K OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 830598-MCT06030C1001FPW00 52-MCT06030C1001FPW00 749-MCT06030C1001FPW00DKR-ND MCT06030C1001FPW00
Product Name Chip Resistor - Surface Mount - MCT06030C1001FPW00 SMD Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction Thin Film Thin Film (Chip) Thin Film (Chip)
Resistance Range 1000 ohms 1000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Operating DC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details