Vishay Precision Group Resistance Vishay MCT06030C1001FP500.

Description
Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Product Range:MCT Series; Temperature Coefficient:± 50ppm/K RoHS Compliant: Yes
Datasheet
Description
Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Product Range:MCT Series; Temperature Coefficient:± 50ppm/K RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistance Vishay - 27AC8488 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Vishay
27AC8488
Resistance Vishay 27AC8488
Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Product Range:MCT Series; Temperature Coefficient:± 50ppm/K RoHS Compliant: Yes

Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Product Range:MCT Series; Temperature Coefficient:± 50ppm/K RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27AC8488
Product Name Resistance Vishay
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details