Vishay Precision Group Chip Resistor - Surface Mount MCS0402PD4990DE500

Description
499 Ohms ±0.5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
499 Ohms ±0.5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1510-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1510-2-ND
Chip Resistor - Surface Mount 749-1510-2-ND
499 Ohms ±0.5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

499 Ohms ±0.5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1510-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1510-1-ND
Chip Resistor - Surface Mount 749-1510-1-ND
499 Ohms ±0.5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

499 Ohms ±0.5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1510-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1510-6-ND
Chip Resistor - Surface Mount 749-1510-6-ND
499 Ohms ±0.5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

499 Ohms ±0.5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - MCS0402PD4990DE500 - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
MCS0402PD4990DE500
Resistors - Chip Resistor - Surface Mount MCS0402PD4990DE500
RES 499 OHM 0.5% 1/5W 0402

RES 499 OHM 0.5% 1/5W 0402

Supplier's Site
Resistor, Hp E5 499R Rohs Compliant Vishay - 34AH1045 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Hp E5 499R Rohs Compliant Vishay
34AH1045
Resistor, Hp E5 499R Rohs Compliant Vishay 34AH1045
RESISTOR, HP E5 499R ROHS COMPLIANT: YES

RESISTOR, HP E5 499R ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 749-1510-2-ND MCS0402PD4990DE500 34AH1045
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Resistor, Hp E5 499R Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 499 ohms 499 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details