Vishay Precision Group Chip Resistor - Surface Mount MCS0402PD1502DE500

Description
15 kOhms ±0.5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
15 kOhms ±0.5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1516-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1516-2-ND
Chip Resistor - Surface Mount 749-1516-2-ND
15 kOhms ±0.5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

15 kOhms ±0.5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCS0402PD1502DE500 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCS0402PD1502DE500
Chip Resistor - Surface Mount MCS0402PD1502DE500
RES 15K OHM 0.5% 1/5W 0402

RES 15K OHM 0.5% 1/5W 0402

Supplier's Site Datasheet
Resistor, Hp E5 15K Rohs Compliant Vishay - 34AH1041 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Hp E5 15K Rohs Compliant Vishay
34AH1041
Resistor, Hp E5 15K Rohs Compliant Vishay 34AH1041
RESISTOR, HP E5 15K ROHS COMPLIANT: YES

RESISTOR, HP E5 15K ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 749-1516-2-ND MCS0402PD1502DE500 34AH1041
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistor, Hp E5 15K Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details