Vishay Precision Group Chip Resistor - Surface Mount MCS0402PD1002DE500

Description
10 kOhms ±0.5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
10 kOhms ±0.5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1515-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1515-6-ND
Chip Resistor - Surface Mount 749-1515-6-ND
10 kOhms ±0.5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

10 kOhms ±0.5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1515-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1515-2-ND
Chip Resistor - Surface Mount 749-1515-2-ND
10 kOhms ±0.5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

10 kOhms ±0.5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1515-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1515-1-ND
Chip Resistor - Surface Mount 749-1515-1-ND
10 kOhms ±0.5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

10 kOhms ±0.5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Resistor, Hp E5 10K Rohs Compliant Vishay - 34AH1038 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Hp E5 10K Rohs Compliant Vishay
34AH1038
Resistor, Hp E5 10K Rohs Compliant Vishay 34AH1038
RESISTOR, HP E5 10K ROHS COMPLIANT: YES

RESISTOR, HP E5 10K ROHS COMPLIANT: YES

Supplier's Site Datasheet
Chip Resistor - Surface Mount - MCS0402PD1002DE500 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCS0402PD1002DE500
Chip Resistor - Surface Mount MCS0402PD1002DE500
RES 10K OHM 0.5% 1/5W 0402

RES 10K OHM 0.5% 1/5W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 749-1515-6-ND 34AH1038 MCS0402PD1002DE500
Product Name Chip Resistor - Surface Mount Resistor, Hp E5 10K Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614949-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7870 ohms
View Details
3 suppliers
Surface Mount Resistors - 2573145 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 100 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CU104J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details