Vishay Precision Group Chip Resistor - Surface Mount MCS0402PD1000DE500

Description
100 Ohms ±0.5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
100 Ohms ±0.5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1509-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1509-1-ND
Chip Resistor - Surface Mount 749-1509-1-ND
100 Ohms ±0.5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

100 Ohms ±0.5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1509-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1509-2-ND
Chip Resistor - Surface Mount 749-1509-2-ND
100 Ohms ±0.5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

100 Ohms ±0.5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1509-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1509-6-ND
Chip Resistor - Surface Mount 749-1509-6-ND
100 Ohms ±0.5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

100 Ohms ±0.5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Resistor, Hp E5 100R Rohs Compliant Vishay - 34AH1036 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Hp E5 100R Rohs Compliant Vishay
34AH1036
Resistor, Hp E5 100R Rohs Compliant Vishay 34AH1036
RESISTOR, HP E5 100R ROHS COMPLIANT: YES

RESISTOR, HP E5 100R ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-1509-1-ND 34AH1036
Product Name Chip Resistor - Surface Mount Resistor, Hp E5 100R Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402
Resistance Range 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176762-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14.7 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details