Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCS0402MD6803BE000

Description
680 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
680 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-MCS0402MD6803BE000DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-MCS0402MD6803BE000DKR-ND
Chip Resistor - Surface Mount 541-MCS0402MD6803BE000DKR-ND
680 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

680 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-MCS0402MD6803BE000TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-MCS0402MD6803BE000TR-ND
Chip Resistor - Surface Mount 541-MCS0402MD6803BE000TR-ND
680 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

680 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-MCS0402MD6803BE000CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-MCS0402MD6803BE000CT-ND
Chip Resistor - Surface Mount 541-MCS0402MD6803BE000CT-ND
680 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

680 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Res, 680K, 0.1W, 0402, Thin Film Rohs Compliant Vishay - 62AJ8667 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680K, 0.1W, 0402, Thin Film Rohs Compliant Vishay
62AJ8667
Res, 680K, 0.1W, 0402, Thin Film Rohs Compliant Vishay 62AJ8667
RES, 680K, 0.1W, 0402, THIN FILM ROHS COMPLIANT: YES

RES, 680K, 0.1W, 0402, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 680K, 0.1W, 0402, Thin Film Rohs Compliant Vishay - 62AJ8668 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680K, 0.1W, 0402, Thin Film Rohs Compliant Vishay
62AJ8668
Res, 680K, 0.1W, 0402, Thin Film Rohs Compliant Vishay 62AJ8668
RES, 680K, 0.1W, 0402, THIN FILM ROHS COMPLIANT: YES

RES, 680K, 0.1W, 0402, THIN FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-MCS0402MD6803BE000DKR-ND 62AJ8667
Product Name Chip Resistor - Surface Mount Res, 680K, 0.1W, 0402, Thin Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363301 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details