Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RESISTORS
VISHAY INTERTECHNOLOGY, INC.
MCS0402MD6802BE000 -- CHIP RESISTOR - SURFACE MOUNT
Vishay Intertechnology, Inc.
Chip Resistor - Surface Mount
MCS0402MD6802BE000
Description
MCS 0402-25 0.1% AT E0 68K
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
MCS 0402-25 0.1% AT E0 68K
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCS0402MD6802BE000TR-ND
Chip Resistor - Surface Mount
749-MCS0402MD6802BE000TR-ND
MCS 0402-25 0.1% AT E0 68K
MCS 0402-25 0.1% AT E0 68K
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Resistors
Product Number
749-MCS0402MD6802BE000TR-ND
Product Name
Chip Resistor - Surface Mount
Configuration
Single Resistor
Unlock Full Specs
to access all available technical data
Similar Products
BARTEC
Resistive coupling element 630 Ω/3,3 kΩ
resistive-coupling-element-630-o-33-ko
Specs
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Isabellenhutte USA
Resistors - Chip Resistor - Surface Mount
VMS-R050-1.0-U
Specs
Technology / Construction
Metal Foil
Resistance Range
0.0500 ohms
Tolerance
1 +/- %
View Details
2
suppliers
TE Connectivity
Through-Hole Resistors
1-1623719-2
Specs
Mounting / Packaging
ThroughHole
Resistance Range
470 ohms
Tolerance
10 +/- %
View Details
2
suppliers
Festo Corporation
Resistor
KABS-M9-R100
View Details