Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCS0402MD6193BE000

Description
619 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
619 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-MCS0402MD6193BE000TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-MCS0402MD6193BE000TR-ND
Chip Resistor - Surface Mount 541-MCS0402MD6193BE000TR-ND
619 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

619 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-MCS0402MD6193BE000DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-MCS0402MD6193BE000DKR-ND
Chip Resistor - Surface Mount 541-MCS0402MD6193BE000DKR-ND
619 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

619 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-MCS0402MD6193BE000CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-MCS0402MD6193BE000CT-ND
Chip Resistor - Surface Mount 541-MCS0402MD6193BE000CT-ND
619 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

619 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Res, 619K, 0.1W, 0402, Thin Film Rohs Compliant Vishay - 62AJ8665 - Newark, An Avnet Company
Chicago, IL, United States
Res, 619K, 0.1W, 0402, Thin Film Rohs Compliant Vishay
62AJ8665
Res, 619K, 0.1W, 0402, Thin Film Rohs Compliant Vishay 62AJ8665
RES, 619K, 0.1W, 0402, THIN FILM ROHS COMPLIANT: YES

RES, 619K, 0.1W, 0402, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 619K, 0.1W, 0402, Thin Film Rohs Compliant Vishay - 62AJ8666 - Newark, An Avnet Company
Chicago, IL, United States
Res, 619K, 0.1W, 0402, Thin Film Rohs Compliant Vishay
62AJ8666
Res, 619K, 0.1W, 0402, Thin Film Rohs Compliant Vishay 62AJ8666
RES, 619K, 0.1W, 0402, THIN FILM ROHS COMPLIANT: YES

RES, 619K, 0.1W, 0402, THIN FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-MCS0402MD6193BE000TR-ND 62AJ8665
Product Name Chip Resistor - Surface Mount Res, 619K, 0.1W, 0402, Thin Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1614895-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9840 ohms
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details