Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCS0402MD4993BE000

Description
499 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
499 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-MCS0402MD4993BE000CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-MCS0402MD4993BE000CT-ND
Chip Resistor - Surface Mount 541-MCS0402MD4993BE000CT-ND
499 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

499 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-MCS0402MD4993BE000TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-MCS0402MD4993BE000TR-ND
Chip Resistor - Surface Mount 541-MCS0402MD4993BE000TR-ND
499 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

499 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-MCS0402MD4993BE000DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-MCS0402MD4993BE000DKR-ND
Chip Resistor - Surface Mount 541-MCS0402MD4993BE000DKR-ND
499 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

499 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Res, 499K, 0.1W, 0402, Thin Film Rohs Compliant Vishay - 62AJ8661 - Newark, An Avnet Company
Chicago, IL, United States
Res, 499K, 0.1W, 0402, Thin Film Rohs Compliant Vishay
62AJ8661
Res, 499K, 0.1W, 0402, Thin Film Rohs Compliant Vishay 62AJ8661
RES, 499K, 0.1W, 0402, THIN FILM ROHS COMPLIANT: YES

RES, 499K, 0.1W, 0402, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 499K, 0.1W, 0402, Thin Film Rohs Compliant Vishay - 62AJ8662 - Newark, An Avnet Company
Chicago, IL, United States
Res, 499K, 0.1W, 0402, Thin Film Rohs Compliant Vishay
62AJ8662
Res, 499K, 0.1W, 0402, Thin Film Rohs Compliant Vishay 62AJ8662
RES, 499K, 0.1W, 0402, THIN FILM ROHS COMPLIANT: YES

RES, 499K, 0.1W, 0402, THIN FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-MCS0402MD4993BE000CT-ND 62AJ8661
Product Name Chip Resistor - Surface Mount Res, 499K, 0.1W, 0402, Thin Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567733 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details