Thin Film Resistors - SMD MCS 0402-25 0.1% AT E0 4K75 Product overview: MCS0402MD4751BE000 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCS0402MD4751BE00
Chip Resistor
Manufacturer: Vishay
Win Source Part Number: 884411-MCS0402MD4751
Series: *
Features: Chip Resistor
Package: Reel - TR
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
MCS 0402-25 0.1% AT E0 4K75
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 52-MCS0402MD4751BE000 | 541-MCS0402MD4751BE000TR-ND | 884411-MCS0402MD4751BE000 | MCS0402MD4751BE000 |
| Product Name | SMD Resistor | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount - MCS0402MD4751BE000 | Chip Resistor - Surface Mount |
| Technology / Construction | Thin Film | Thin Film (Chip) | ||
| Resistance Range | 4750 ohms | |||
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | |
| Temperature Coefficient | 25 ±ppm/°C | 25 ±ppm/°C | ||
| Operating DC Voltage | 50 volts |