Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCS0402MD4703BE000

Description
470 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
470 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-MCS0402MD4703BE000TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-MCS0402MD4703BE000TR-ND
Chip Resistor - Surface Mount 541-MCS0402MD4703BE000TR-ND
470 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

470 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-MCS0402MD4703BE000CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-MCS0402MD4703BE000CT-ND
Chip Resistor - Surface Mount 541-MCS0402MD4703BE000CT-ND
470 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

470 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-MCS0402MD4703BE000DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-MCS0402MD4703BE000DKR-ND
Chip Resistor - Surface Mount 541-MCS0402MD4703BE000DKR-ND
470 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

470 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCS0402MD4703BE000 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCS0402MD4703BE000
Chip Resistor - Surface Mount MCS0402MD4703BE000
RES 470K OHM 0.1% 1/16W 0402

RES 470K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, 470K, 0.1W, 0402, Thin Film Rohs Compliant Vishay - 62AJ8660 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470K, 0.1W, 0402, Thin Film Rohs Compliant Vishay
62AJ8660
Res, 470K, 0.1W, 0402, Thin Film Rohs Compliant Vishay 62AJ8660
RES, 470K, 0.1W, 0402, THIN FILM ROHS COMPLIANT: YES

RES, 470K, 0.1W, 0402, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 470K, 0.1W, 0402, Thin Film Rohs Compliant Vishay - 62AJ8659 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470K, 0.1W, 0402, Thin Film Rohs Compliant Vishay
62AJ8659
Res, 470K, 0.1W, 0402, Thin Film Rohs Compliant Vishay 62AJ8659
RES, 470K, 0.1W, 0402, THIN FILM ROHS COMPLIANT: YES

RES, 470K, 0.1W, 0402, THIN FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 541-MCS0402MD4703BE000TR-ND MCS0402MD4703BE000 62AJ8660
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 470K, 0.1W, 0402, Thin Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 470 ohms
View Details
2 suppliers
Through Hole Resistors - 1260420 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2103FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details