Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCS0402MD3003BE000

Description
300 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
300 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-MCS0402MD3003BE000DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-MCS0402MD3003BE000DKR-ND
Chip Resistor - Surface Mount 541-MCS0402MD3003BE000DKR-ND
300 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

300 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-MCS0402MD3003BE000CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-MCS0402MD3003BE000CT-ND
Chip Resistor - Surface Mount 541-MCS0402MD3003BE000CT-ND
300 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

300 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-MCS0402MD3003BE000TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-MCS0402MD3003BE000TR-ND
Chip Resistor - Surface Mount 541-MCS0402MD3003BE000TR-ND
300 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

300 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Res, 300K, 0.1W, 0402, Thin Film Rohs Compliant Vishay - 62AJ8653 - Newark, An Avnet Company
Chicago, IL, United States
Res, 300K, 0.1W, 0402, Thin Film Rohs Compliant Vishay
62AJ8653
Res, 300K, 0.1W, 0402, Thin Film Rohs Compliant Vishay 62AJ8653
RES, 300K, 0.1W, 0402, THIN FILM ROHS COMPLIANT: YES

RES, 300K, 0.1W, 0402, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 300K, 0.1W, 0402, Thin Film Rohs Compliant Vishay - 62AJ8654 - Newark, An Avnet Company
Chicago, IL, United States
Res, 300K, 0.1W, 0402, Thin Film Rohs Compliant Vishay
62AJ8654
Res, 300K, 0.1W, 0402, Thin Film Rohs Compliant Vishay 62AJ8654
RES, 300K, 0.1W, 0402, THIN FILM ROHS COMPLIANT: YES

RES, 300K, 0.1W, 0402, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - MCS0402MD3003BE000 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCS0402MD3003BE000
Chip Resistor - Surface Mount MCS0402MD3003BE000
RES 300K OHM 0.1% 1/16W 0402

RES 300K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 541-MCS0402MD3003BE000DKR-ND 62AJ8653 MCS0402MD3003BE000
Product Name Chip Resistor - Surface Mount Res, 300K, 0.1W, 0402, Thin Film Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1617570 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Screw Terminals; Screw
Standards and Certifications RoHS; No
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details