Vishay Intertechnology, Inc. SMD Resistor MCS0402MD1332BE100

Description
Thin Film Resistors - SMD MCS 0402-25 0.1% AT E1 13K3 Product overview: MCS0402MD1332BE100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCS0402MD1332BE10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thin Film Resistors - SMD MCS 0402-25 0.1% AT E1 13K3 Product overview: MCS0402MD1332BE100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCS0402MD1332BE10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD MCS 0402-25 0.1% AT E1 13K3 Product overview: MCS0402MD1332BE100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCS0402MD1332BE10 0 can be used for catalog matching and distributor lookup.

Thin Film Resistors - SMD MCS 0402-25 0.1% AT E1 13K3 Product overview: MCS0402MD1332BE100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCS0402MD1332BE100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-MCS0402MD1332BE100TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-MCS0402MD1332BE100TR-ND
Chip Resistor - Surface Mount 541-MCS0402MD1332BE100TR-ND
Chip Resistor

Chip Resistor

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1078288-MCS0402MD1332BE100
Resistors - Chip Resistor - Surface Mount 1078288-MCS0402MD1332BE100
Win Source Part Number: 1078288-MCS0402MD133 2BE100 Category: Resistors>Chip Resistor - Surface Mount Series: * Package: Tape & Reel (TR) Standard Package: 1,000 ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-MCS0402MD1332BE1 00TR

Win Source Part Number: 1078288-MCS0402MD1332BE100
Category: Resistors>Chip Resistor - Surface Mount
Series: *
Package: Tape & Reel (TR)
Standard Package: 1,000
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-MCS0402MD1332BE100TR

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Resistors Resistors Resistors
Product Number 52-MCS0402MD1332BE100 541-MCS0402MD1332BE100TR-ND 1078288-MCS0402MD1332BE100
Product Name SMD Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction Thin Film Thin Film (Chip)
Resistance Range 13300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Operating DC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details