Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCS0402MD1004BE000

Description
1 MOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
1 MOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-MCS0402MD1004BE000DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-MCS0402MD1004BE000DKR-ND
Chip Resistor - Surface Mount 541-MCS0402MD1004BE000DKR-ND
1 MOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

1 MOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-MCS0402MD1004BE000CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-MCS0402MD1004BE000CT-ND
Chip Resistor - Surface Mount 541-MCS0402MD1004BE000CT-ND
1 MOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

1 MOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-MCS0402MD1004BE000TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-MCS0402MD1004BE000TR-ND
Chip Resistor - Surface Mount 541-MCS0402MD1004BE000TR-ND
1 MOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

1 MOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1022058-MCS0402MD1004BE000
Resistors - Chip Resistor - Surface Mount 1022058-MCS0402MD1004BE000
Win Source Part Number: 1022058-MCS0402MD100 4BE000 Category: Resistors>Chip Resistor - Surface Mount Series: MCS AT - Precision Features: Anti-Sulfur, Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.015" (0.37mm) Standard Package: 10,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 1 mOhms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-MCS0402MD1004BE0 00CT,541-MCS0402MD10 04BE000TR,541-MCS040 2MD1004BE000DKR

Win Source Part Number: 1022058-MCS0402MD1004BE000
Category: Resistors>Chip Resistor - Surface Mount
Series: MCS AT - Precision
Features: Anti-Sulfur, Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.015" (0.37mm)
Standard Package: 10,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thin Film
Number of Terminations: 2
Resistance: 1 mOhms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-MCS0402MD1004BE000CT,541-MCS0402MD1004BE000TR,541-MCS0402MD1004BE000DKR

Buy Now Datasheet
SMD 1W Resistor - 52-MCS0402MD1004BE000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W Resistor
52-MCS0402MD1004BE000
SMD 1W Resistor 52-MCS0402MD1004BE000
Thin Film Resistors - SMD .1W 1Mohms .1% 0402 25ppm Product overview: MCS0402MD1004BE000 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCS0402MD1004BE00 0 can be used for catalog matching and distributor lookup.

Thin Film Resistors - SMD .1W 1Mohms .1% 0402 25ppm Product overview: MCS0402MD1004BE000 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCS0402MD1004BE000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 1M, 0.1W, 0402, Thin Film Rohs Compliant Vishay - 62AJ8652 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 0.1W, 0402, Thin Film Rohs Compliant Vishay
62AJ8652
Res, 1M, 0.1W, 0402, Thin Film Rohs Compliant Vishay 62AJ8652
RES, 1M, 0.1W, 0402, THIN FILM ROHS COMPLIANT: YES

RES, 1M, 0.1W, 0402, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 1M, 0.1W, 0402, Thin Film Rohs Compliant Vishay - 62AJ8651 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 0.1W, 0402, Thin Film Rohs Compliant Vishay
62AJ8651
Res, 1M, 0.1W, 0402, Thin Film Rohs Compliant Vishay 62AJ8651
RES, 1M, 0.1W, 0402, THIN FILM ROHS COMPLIANT: YES

RES, 1M, 0.1W, 0402, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Resistor, Aec-Q200, 1M, 0402, 50V; Resistance Vishay - 26AK5058 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Aec-Q200, 1M, 0402, 50V; Resistance Vishay
26AK5058
Resistor, Aec-Q200, 1M, 0402, 50V; Resistance Vishay 26AK5058
RESISTOR, AEC-Q200, 1M, 0402, 50V; Resistance:1Mohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RESISTOR, AEC-Q200, 1M, 0402, 50V; Resistance:1Mohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Resistance Vishay - 26AK5059 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Vishay
26AK5059
Resistance Vishay 26AK5059
Resistance:1Mohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:MCU0402 AT Series; Temperature Coefficient:± 25ppm/K RoHS Compliant: Yes

Resistance:1Mohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:MCU0402 AT Series; Temperature Coefficient:± 25ppm/K RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-MCS0402MD1004BE000DKR-ND 1022058-MCS0402MD1004BE000 52-MCS0402MD1004BE000 62AJ8652 26AK5058 26AK5059
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount SMD 1W Resistor Res, 1M, 0.1W, 0402, Thin Film Rohs Compliant Vishay Resistor, Aec-Q200, 1M, 0402, 50V; Resistance Vishay Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Precision Resistor Precision Resistor
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 2573247 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 47 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers