Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCS0402MC1008FE000

Description
1 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
1 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-MCS0402MC1008FE000CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-MCS0402MC1008FE000CT-ND
Chip Resistor - Surface Mount 541-MCS0402MC1008FE000CT-ND
1 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

1 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-MCS0402MC1008FE000TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-MCS0402MC1008FE000TR-ND
Chip Resistor - Surface Mount 541-MCS0402MC1008FE000TR-ND
1 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

1 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-MCS0402MC1008FE000DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-MCS0402MC1008FE000DKR-ND
Chip Resistor - Surface Mount 541-MCS0402MC1008FE000DKR-ND
1 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

1 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Res, 1 Ohm, 0.1W, 0402, Thin Film Rohs Compliant Vishay - 62AJ8649 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1 Ohm, 0.1W, 0402, Thin Film Rohs Compliant Vishay
62AJ8649
Res, 1 Ohm, 0.1W, 0402, Thin Film Rohs Compliant Vishay 62AJ8649
RES, 1 OHM, 0.1W, 0402, THIN FILM ROHS COMPLIANT: YES

RES, 1 OHM, 0.1W, 0402, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 1 Ohm, 0.1W, 0402, Thin Film Rohs Compliant Vishay - 62AJ8650 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1 Ohm, 0.1W, 0402, Thin Film Rohs Compliant Vishay
62AJ8650
Res, 1 Ohm, 0.1W, 0402, Thin Film Rohs Compliant Vishay 62AJ8650
RES, 1 OHM, 0.1W, 0402, THIN FILM ROHS COMPLIANT: YES

RES, 1 OHM, 0.1W, 0402, THIN FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-MCS0402MC1008FE000CT-ND 62AJ8649
Product Name Chip Resistor - Surface Mount Res, 1 Ohm, 0.1W, 0402, Thin Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402
Resistance Range 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details