Vishay Precision Group Connectors,Interconnects MCS0402MC1001FE000

Description
Mfr: Freescale Semiconductor Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 45k Tolerance: ±20% Composition: Thin Film Features: Isolated Module DC DC Converter 1 Output 5V - - 6A 9V - 18V Input Temperature Coefficient: X7R Power (Watts): 30 W
Request a Quote
Description
Mfr: Freescale Semiconductor Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 45k Tolerance: ±20% Composition: Thin Film Features: Isolated Module DC DC Converter 1 Output 5V - - 6A 9V - 18V Input Temperature Coefficient: X7R Power (Watts): 30 W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Mfr: Freescale Semiconductor Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 45k Tolerance: ±20% Composition: Thin Film Features: Isolated Module DC DC Converter 1 Output 5V - - 6A 9V - 18V Input Temperature Coefficient: X7R Power (Watts): 30 W

Mfr: Freescale Semiconductor
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Resistance (Ohms): 45k
Tolerance: ±20%
Composition: Thin Film
Features: Isolated Module DC DC Converter 1 Output 5V - - 6A 9V - 18V Input
Temperature Coefficient: X7R
Power (Watts): 30 W

Buy Now Datasheet
SMD 1W Resistor - 52-MCS0402MC1001FE000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W Resistor
52-MCS0402MC1001FE000
SMD 1W Resistor 52-MCS0402MC1001FE000
Thin Film Resistors - SMD .1W 1Kohms 1% 0402 50ppm Auto Product overview: MCS0402MC1001FE000 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCS0402MC1001FE00 0 can be used for catalog matching and distributor lookup.

Thin Film Resistors - SMD .1W 1Kohms 1% 0402 50ppm Auto Product overview: MCS0402MC1001FE000 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCS0402MC1001FE000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - MCS0402-1.00K-MFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCS0402-1.00K-MFDKR-ND
Chip Resistor - Surface Mount MCS0402-1.00K-MFDKR-ND
1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCS0402-1.00K-MFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCS0402-1.00K-MFCT-ND
Chip Resistor - Surface Mount MCS0402-1.00K-MFCT-ND
1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCS0402-1.00K-MFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCS0402-1.00K-MFTR-ND
Chip Resistor - Surface Mount MCS0402-1.00K-MFTR-ND
1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCS0402MC1001FE000 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCS0402MC1001FE000
Chip Resistor - Surface Mount MCS0402MC1001FE000
RES 1K OHM 1% 1/16W 0402

RES 1K OHM 1% 1/16W 0402

Supplier's Site Datasheet
Res, Aec-Q200, Thin Film, 1K, 0402; Resistance Vishay - 61AC6081 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thin Film, 1K, 0402; Resistance Vishay
61AC6081
Res, Aec-Q200, Thin Film, 1K, 0402; Resistance Vishay 61AC6081
RES, AEC-Q200, THIN FILM, 1K, 0402; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power, Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THIN FILM, 1K, 0402; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thin Film, 1K, 0402; Resistance Vishay - 65AC3514 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thin Film, 1K, 0402; Resistance Vishay
65AC3514
Res, Aec-Q200, Thin Film, 1K, 0402; Resistance Vishay 65AC3514
RES, AEC-Q200, THIN FILM, 1K, 0402; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power, Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THIN FILM, 1K, 0402; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number 52-MCS0402MC1001FE000 MCS0402-1.00K-MFDKR-ND MCS0402MC1001FE000 61AC6081
Product Name Connectors,Interconnects SMD 1W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Aec-Q200, Thin Film, 1K, 0402; Resistance Vishay
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Resistance Range 45000 ohms 1000 ohms 1000 ohms 1000 ohms
Tolerance 20 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 0.0630 watts 0.0630 to 0.0625 watts 0.0625 watts
Features Electrically isolated. Non-Inductive
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details