Vishay Precision Group Chip Resistor - Surface Mount MCS04020Z0000ZE000

Description
0 Ohms Jumper 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
0 Ohms Jumper 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MCS0402-0.0-ZZDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCS0402-0.0-ZZDKR-ND
Chip Resistor - Surface Mount MCS0402-0.0-ZZDKR-ND
0 Ohms Jumper 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

0 Ohms Jumper 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCS0402-0.0-ZZTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCS0402-0.0-ZZTR-ND
Chip Resistor - Surface Mount MCS0402-0.0-ZZTR-ND
0 Ohms Jumper 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

0 Ohms Jumper 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCS0402-0.0-ZZCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCS0402-0.0-ZZCT-ND
Chip Resistor - Surface Mount MCS0402-0.0-ZZCT-ND
0 Ohms Jumper 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

0 Ohms Jumper 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Surface Mount Resistors - 667622 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
667622
Surface Mount Resistors 667622
Vishay MCS04020Z0000ZE000 Resistor

Vishay MCS04020Z0000ZE000 Resistor

Supplier's Site
SMD 100mW Resistor - 52-MCS04020Z0000ZE000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100mW Resistor
52-MCS04020Z0000ZE000
SMD 100mW Resistor 52-MCS04020Z0000ZE000
Thin Film Resistors - SMD 100mW ZEROohm Jumper Product overview: MCS04020Z0000ZE000 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCS04020Z0000ZE00 0 can be used for catalog matching and distributor lookup.

Thin Film Resistors - SMD 100mW ZEROohm Jumper Product overview: MCS04020Z0000ZE000 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCS04020Z0000ZE000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1337912-MCS04020Z0000ZE000 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1337912-MCS04020Z0000ZE000
Resistors - Chip Resistor - Surface Mount 1337912-MCS04020Z0000ZE000
Win Source Part Number: 1337912-MCS04020Z000 0ZE000 Category: Resistors - Chip Resistor - Surface Mount Series: MCS - Professional Features: Anti-Sulfur Package: Tape & Reel Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.015" (0.37mm) Standard Package: 10,000 Tolerance: Jumper Composition: Thin Film Number of Terminations: 2 Resistance: 0 Ohms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Beyschlag/Draloric/B C Components Base Product Number: MCS0402

Win Source Part Number: 1337912-MCS04020Z0000ZE000
Category: Resistors - Chip Resistor - Surface Mount
Series: MCS - Professional
Features: Anti-Sulfur
Package: Tape & Reel
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.015" (0.37mm)
Standard Package: 10,000
Tolerance: Jumper
Composition: Thin Film
Number of Terminations: 2
Resistance: 0 Ohms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Beyschlag/Draloric/BC Components
Base Product Number: MCS0402

Buy Now Datasheet
Chip Resistor - Surface Mount - MCS04020Z0000ZE000 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCS04020Z0000ZE000
Chip Resistor - Surface Mount MCS04020Z0000ZE000
RES 0 OHM JUMPER 1/16W 0402

RES 0 OHM JUMPER 1/16W 0402

Supplier's Site Datasheet
Res, Thin Film, 0R, 0.100W, 0402; Resistor Case / Package Vishay - 64P4702 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 0R, 0.100W, 0402; Resistor Case / Package Vishay
64P4702
Res, Thin Film, 0R, 0.100W, 0402; Resistor Case / Package Vishay 64P4702
RES, THIN FILM, 0R, 0.100W, 0402; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Power Rating:100mW; Current Rating:630mA; Product Range:MCS Series; Product Length:1.02mm; Product Width:0.5mm RoHS Compliant: Yes

RES, THIN FILM, 0R, 0.100W, 0402; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Power Rating:100mW; Current Rating:630mA; Product Range:MCS Series; Product Length:1.02mm; Product Width:0.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thin Film, 0R, 0.100W, 0402; Resistor Case / Package Vishay - 65AC3529 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 0R, 0.100W, 0402; Resistor Case / Package Vishay
65AC3529
Res, Thin Film, 0R, 0.100W, 0402; Resistor Case / Package Vishay 65AC3529
RES, THIN FILM, 0R, 0.100W, 0402; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Power Rating:100mW; Current Rating:630mA; Product Range:MCS Series; Product Length:1.02mm; Product Width:0.5mm RoHS Compliant: Yes

RES, THIN FILM, 0R, 0.100W, 0402; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Power Rating:100mW; Current Rating:630mA; Product Range:MCS Series; Product Length:1.02mm; Product Width:0.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number MCS0402-0.0-ZZDKR-ND 667622 52-MCS04020Z0000ZE000 1337912-MCS04020Z0000ZE000 MCS04020Z0000ZE000 64P4702
Product Name Chip Resistor - Surface Mount Surface Mount Resistors SMD 100mW Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thin Film, 0R, 0.100W, 0402; Resistor Case / Package Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 0.0 ohms 0.0 ohms 0.0 ohms 0.0 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chassis Mount Resistors - 1-1614770-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details