Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCS04020D8872BE100

Description
88.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
88.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MCS04020D8872BE100-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCS04020D8872BE100-ND
Chip Resistor - Surface Mount MCS04020D8872BE100-ND
88.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

88.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Mcs 0402-25 0.1% E1 88K7 Vishay - 64P4682 - Newark, An Avnet Company
Chicago, IL, United States
Mcs 0402-25 0.1% E1 88K7 Vishay
64P4682
Mcs 0402-25 0.1% E1 88K7 Vishay 64P4682
MCS 0402-25 0.1% E1 88K7

MCS 0402-25 0.1% E1 88K7

Supplier's Site
Chip Resistor - Surface Mount - MCS04020D8872BE100 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCS04020D8872BE100
Chip Resistor - Surface Mount MCS04020D8872BE100
RES 88.7K OHM 0.1% 1/16W 0402

RES 88.7K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number MCS04020D8872BE100-ND 64P4682 MCS04020D8872BE100
Product Name Chip Resistor - Surface Mount Mcs 0402-25 0.1% E1 88K7 Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1311297 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details