Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCS04020D6491DE000

Description
6.49 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
6.49 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MCS04020D6491DE000-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCS04020D6491DE000-ND
Chip Resistor - Surface Mount MCS04020D6491DE000-ND
6.49 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

6.49 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCS04020D6491DE000 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCS04020D6491DE000
Chip Resistor - Surface Mount MCS04020D6491DE000
RES 6.49K OHM 0.5% 1/16W 0402

RES 6.49K OHM 0.5% 1/16W 0402

Supplier's Site Datasheet
Mcs 0402-25 0.5% E0 6K49 Vishay - 64P4637 - Newark, An Avnet Company
Chicago, IL, United States
Mcs 0402-25 0.5% E0 6K49 Vishay
64P4637
Mcs 0402-25 0.5% E0 6K49 Vishay 64P4637
MCS 0402-25 0.5% E0 6K49

MCS 0402-25 0.5% E0 6K49

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number MCS04020D6491DE000-ND MCS04020D6491DE000 64P4637
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Mcs 0402-25 0.5% E0 6K49 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details