Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCS04020D5761BE100

Description
5.76 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
5.76 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MCS04020D5761BE100-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCS04020D5761BE100-ND
Chip Resistor - Surface Mount MCS04020D5761BE100-ND
5.76 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

5.76 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Mcs 0402-25 0.1% E1 5K76 Vishay - 64P4617 - Newark, An Avnet Company
Chicago, IL, United States
Mcs 0402-25 0.1% E1 5K76 Vishay
64P4617
Mcs 0402-25 0.1% E1 5K76 Vishay 64P4617
MCS 0402-25 0.1% E1 5K76

MCS 0402-25 0.1% E1 5K76

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number MCS04020D5761BE100-ND 64P4617
Product Name Chip Resistor - Surface Mount Mcs 0402-25 0.1% E1 5K76 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1469514 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Through Hole Resistors - 2019-CF1/2CT52R470JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details