Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCS04020D5232BE100

Description
52.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
52.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MCS04020D5232BE100-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCS04020D5232BE100-ND
Chip Resistor - Surface Mount MCS04020D5232BE100-ND
52.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

52.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCS04020D5232BE100 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCS04020D5232BE100
Chip Resistor - Surface Mount MCS04020D5232BE100
RES 52.3K OHM 0.1% 1/16W 0402

RES 52.3K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Mcs 0402-25 0.1% E1 52K3 Vishay - 64P4603 - Newark, An Avnet Company
Chicago, IL, United States
Mcs 0402-25 0.1% E1 52K3 Vishay
64P4603
Mcs 0402-25 0.1% E1 52K3 Vishay 64P4603
MCS 0402-25 0.1% E1 52K3

MCS 0402-25 0.1% E1 52K3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number MCS04020D5232BE100-ND MCS04020D5232BE100 64P4603
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Mcs 0402-25 0.1% E1 52K3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2567525 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0016 ohms
View Details