Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCS04020D3902BE000

Description
39 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
39 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-MCS04020D3902BE000TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCS04020D3902BE000TR-ND
Chip Resistor - Surface Mount 749-MCS04020D3902BE000TR-ND
39 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

39 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCS04020D3902BE000DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCS04020D3902BE000DKR-ND
Chip Resistor - Surface Mount 749-MCS04020D3902BE000DKR-ND
RES 39K OHM 0.1% 1/16W 0402

RES 39K OHM 0.1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCS04020D3902BE000CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCS04020D3902BE000CT-ND
Chip Resistor - Surface Mount 749-MCS04020D3902BE000CT-ND
RES 39K OHM 0.1% 1/16W 0402

RES 39K OHM 0.1% 1/16W 0402

Buy Now Datasheet
Mcs 0402-25 0.1% E0 39K Vishay - 64P4553 - Newark, An Avnet Company
Chicago, IL, United States
Mcs 0402-25 0.1% E0 39K Vishay
64P4553
Mcs 0402-25 0.1% E0 39K Vishay 64P4553
MCS 0402-25 0.1% E0 39K

MCS 0402-25 0.1% E0 39K

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-MCS04020D3902BE000TR-ND 64P4553
Product Name Chip Resistor - Surface Mount Mcs 0402-25 0.1% E0 39K Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2567525P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0016 ohms
View Details