Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCS04020D3741DE000

Description
3.74 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
3.74 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MCS04020D3741DE000-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCS04020D3741DE000-ND
Chip Resistor - Surface Mount MCS04020D3741DE000-ND
3.74 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

3.74 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCS04020D3741DE000 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCS04020D3741DE000
Chip Resistor - Surface Mount MCS04020D3741DE000
RES 3.74K OHM 0.5% 1/16W 0402

RES 3.74K OHM 0.5% 1/16W 0402

Supplier's Site Datasheet
Mcs 0402-25 0.5% E0 3K74 Vishay - 64P4545 - Newark, An Avnet Company
Chicago, IL, United States
Mcs 0402-25 0.5% E0 3K74 Vishay
64P4545
Mcs 0402-25 0.5% E0 3K74 Vishay 64P4545
MCS 0402-25 0.5% E0 3K74

MCS 0402-25 0.5% E0 3K74

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number MCS04020D3741DE000-ND MCS04020D3741DE000 64P4545
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Mcs 0402-25 0.5% E0 3K74 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details