Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCS04020D3161BE100

Description
3.16 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
3.16 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-MCS04020D3161BE100TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCS04020D3161BE100TR-ND
Chip Resistor - Surface Mount 749-MCS04020D3161BE100TR-ND
3.16 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

3.16 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCS04020D3161BE100DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCS04020D3161BE100DKR-ND
Chip Resistor - Surface Mount 749-MCS04020D3161BE100DKR-ND
RES 3.16K OHM 0.1% 1/16W 0402

RES 3.16K OHM 0.1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCS04020D3161BE100CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCS04020D3161BE100CT-ND
Chip Resistor - Surface Mount 749-MCS04020D3161BE100CT-ND
RES 3.16K OHM 0.1% 1/16W 0402

RES 3.16K OHM 0.1% 1/16W 0402

Buy Now Datasheet
Mcs 0402-25 0.1% E1 3K16 Vishay - 64P4514 - Newark, An Avnet Company
Chicago, IL, United States
Mcs 0402-25 0.1% E1 3K16 Vishay
64P4514
Mcs 0402-25 0.1% E1 3K16 Vishay 64P4514
MCS 0402-25 0.1% E1 3K16

MCS 0402-25 0.1% E1 3K16

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-MCS04020D3161BE100TR-ND 64P4514
Product Name Chip Resistor - Surface Mount Mcs 0402-25 0.1% E1 3K16 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R821JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 2176094-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140000 ohms
View Details
3 suppliers