MCS 0402-25 0.1% E0 3K16
MCS 0402-25 0.1% E0 3K16
MCS 0402-25 0.1% E0 3K16
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 749-MCS04020D3161BE000TR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 |
| Tolerance | 0.1000 +/- % |