Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCS04020D2740BE100

Description
274 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
274 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MCS04020D2740BE100-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCS04020D2740BE100-ND
Chip Resistor - Surface Mount MCS04020D2740BE100-ND
274 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

274 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Mcs 0402-25 0.1% E1 274R Vishay - 64P4491 - Newark, An Avnet Company
Chicago, IL, United States
Mcs 0402-25 0.1% E1 274R Vishay
64P4491
Mcs 0402-25 0.1% E1 274R Vishay 64P4491
MCS 0402-25 0.1% E1 274R

MCS 0402-25 0.1% E1 274R

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number MCS04020D2740BE100-ND 64P4491
Product Name Chip Resistor - Surface Mount Mcs 0402-25 0.1% E1 274R Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402
Resistance Range 274 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176094-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details