Vishay Precision Group Chip Resistor - Surface Mount MCS04020D2213BE100

Description
221 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
221 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1597-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1597-6-ND
Chip Resistor - Surface Mount 749-1597-6-ND
221 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

221 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1597-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1597-1-ND
Chip Resistor - Surface Mount 749-1597-1-ND
221 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

221 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1597-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1597-2-ND
Chip Resistor - Surface Mount 749-1597-2-ND
221 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

221 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
SMD 016W Resistor - 52-MCS04020D2213BE100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 016W Resistor
52-MCS04020D2213BE100
SMD 016W Resistor 52-MCS04020D2213BE100
Thin Film Resistors - SMD .016W 221Kohms 0.1% 0402 25ppm Product overview: MCS04020D2213BE100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 016W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 016W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCS04020D2213BE10 0 can be used for catalog matching and distributor lookup.

Thin Film Resistors - SMD .016W 221Kohms 0.1% 0402 25ppm Product overview: MCS04020D2213BE100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 016W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 016W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCS04020D2213BE100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thin Film, 221K, 0.063W, 0402; Resistance Vishay - 12N2695 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 221K, 0.063W, 0402; Resistance Vishay
12N2695
Res, Thin Film, 221K, 0.063W, 0402; Resistance Vishay 12N2695
RES, THIN FILM, 221K, 0.063W, 0402; Resistance:221kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power, Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 221K, 0.063W, 0402; Resistance:221kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thin Film, 221K, 0.063W, 0402; Resistance Vishay - 65AC3528 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 221K, 0.063W, 0402; Resistance Vishay
65AC3528
Res, Thin Film, 221K, 0.063W, 0402; Resistance Vishay 65AC3528
RES, THIN FILM, 221K, 0.063W, 0402; Resistance:221kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power, Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 221K, 0.063W, 0402; Resistance:221kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 749-1597-6-ND 52-MCS04020D2213BE100 12N2695
Product Name Chip Resistor - Surface Mount SMD 016W Resistor Res, Thin Film, 221K, 0.063W, 0402; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1879005-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6200 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details