Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCS04020D2201DE000

Description
RES 2.2K OHM 0.5% 1/16W 0402
Request a Quote Datasheet
Description
RES 2.2K OHM 0.5% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-MCS04020D2201DE000CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCS04020D2201DE000CT-ND
Chip Resistor - Surface Mount 749-MCS04020D2201DE000CT-ND
RES 2.2K OHM 0.5% 1/16W 0402

RES 2.2K OHM 0.5% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCS04020D2201DE000TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCS04020D2201DE000TR-ND
Chip Resistor - Surface Mount 749-MCS04020D2201DE000TR-ND
2.2 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

2.2 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCS04020D2201DE000DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCS04020D2201DE000DKR-ND
Chip Resistor - Surface Mount 749-MCS04020D2201DE000DKR-ND
RES 2.2K OHM 0.5% 1/16W 0402

RES 2.2K OHM 0.5% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - MCS04020D2201DE000 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCS04020D2201DE000
Chip Resistor - Surface Mount MCS04020D2201DE000
RES 2.2K OHM 0.5% 1/16W 0402

RES 2.2K OHM 0.5% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 749-MCS04020D2201DE000CT-ND MCS04020D2201DE000
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers