Vishay Intertechnology, Inc. SMD 016W Resistor MCS04020D2003BE100

Description
Thin Film Resistors - SMD .016W 200Kohms 0.1% 0402 25ppm Product overview: MCS04020D2003BE100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 016W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 016W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCS04020D2003BE10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thin Film Resistors - SMD .016W 200Kohms 0.1% 0402 25ppm Product overview: MCS04020D2003BE100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 016W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 016W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCS04020D2003BE10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 016W Resistor - 52-MCS04020D2003BE100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 016W Resistor
52-MCS04020D2003BE100
SMD 016W Resistor 52-MCS04020D2003BE100
Thin Film Resistors - SMD .016W 200Kohms 0.1% 0402 25ppm Product overview: MCS04020D2003BE100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 016W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 016W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCS04020D2003BE10 0 can be used for catalog matching and distributor lookup.

Thin Film Resistors - SMD .016W 200Kohms 0.1% 0402 25ppm Product overview: MCS04020D2003BE100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 016W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 016W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCS04020D2003BE100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 749-1596-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1596-2-ND
Chip Resistor - Surface Mount 749-1596-2-ND
200 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

200 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1596-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1596-1-ND
Chip Resistor - Surface Mount 749-1596-1-ND
200 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

200 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1596-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1596-6-ND
Chip Resistor - Surface Mount 749-1596-6-ND
200 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

200 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Res, 200K, 0.1%, 0.063W, 0402, Thin Film Rohs Compliant Vishay - 84AH6355 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200K, 0.1%, 0.063W, 0402, Thin Film Rohs Compliant Vishay
84AH6355
Res, 200K, 0.1%, 0.063W, 0402, Thin Film Rohs Compliant Vishay 84AH6355
RES, 200K, 0.1%, 0.063W, 0402, THIN FILM ROHS COMPLIANT: YES

RES, 200K, 0.1%, 0.063W, 0402, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-MCS04020D2003BE100 749-1596-2-ND 84AH6355
Product Name SMD 016W Resistor Chip Resistor - Surface Mount Res, 200K, 0.1%, 0.063W, 0402, Thin Film Rohs Compliant Vishay
Technology / Construction Thin Film Thin Film (Chip) Thin Film (Chip)
Resistance Range 200000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Operating DC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Surface Mount Resistors - 1364756 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details