Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCS04020D1690DE000

Description
169 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
169 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MCS04020D1690DE000-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCS04020D1690DE000-ND
Chip Resistor - Surface Mount MCS04020D1690DE000-ND
169 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

169 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCS04020D1690DE000 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCS04020D1690DE000
Chip Resistor - Surface Mount MCS04020D1690DE000
RES 169 OHM 0.5% 1/16W 0402

RES 169 OHM 0.5% 1/16W 0402

Supplier's Site Datasheet
Mcs 0402-25 0.5% E0 169R Vishay - 64P4413 - Newark, An Avnet Company
Chicago, IL, United States
Mcs 0402-25 0.5% E0 169R Vishay
64P4413
Mcs 0402-25 0.5% E0 169R Vishay 64P4413
MCS 0402-25 0.5% E0 169R

MCS 0402-25 0.5% E0 169R

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number MCS04020D1690DE000-ND MCS04020D1690DE000 64P4413
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Mcs 0402-25 0.5% E0 169R Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402
Resistance Range 169 ohms 169 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details