1.18 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film
MCS 0402-25 0.1% E1 1K18
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | MCS04020D1181BE100-ND | 64P4367 |
| Product Name | Chip Resistor - Surface Mount | Mcs 0402-25 0.1% E1 1K18 Vishay |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | |
| Mounting / Packaging | 0402; 0402 | 0402 |
| Tolerance | 0.1000 +/- % |