Vishay Precision Group Chip Resistor - Surface Mount MCS04020D1001BE100

Description
1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - BC3233CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
BC3233CT-ND
Chip Resistor - Surface Mount BC3233CT-ND
1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - BC3233TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
BC3233TR-ND
Chip Resistor - Surface Mount BC3233TR-ND
1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - BC3233DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
BC3233DKR-ND
Chip Resistor - Surface Mount BC3233DKR-ND
1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCS04020D1001BE100 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCS04020D1001BE100
Chip Resistor - Surface Mount MCS04020D1001BE100
RES 1K OHM 0.1% 1/16W 0402

RES 1K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, 1K, 0.1%, 0.063W, 0402, Thin Film Rohs Compliant Vishay - 84AH6353 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 0.1%, 0.063W, 0402, Thin Film Rohs Compliant Vishay
84AH6353
Res, 1K, 0.1%, 0.063W, 0402, Thin Film Rohs Compliant Vishay 84AH6353
RES, 1K, 0.1%, 0.063W, 0402, THIN FILM ROHS COMPLIANT: YES

RES, 1K, 0.1%, 0.063W, 0402, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number BC3233CT-ND MCS04020D1001BE100 84AH6353
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 1K, 0.1%, 0.063W, 0402, Thin Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details